Vishay Precision Group Thick Film Resistors 1/20watts 4.02Kohms 1% 100ppm CRCW02014K02FKED

Description
Thick Film Resistors 1/20watts 4.02Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors 1/20watts 4.02Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors 1/20watts 4.02Kohms 1% 100ppm - CRCW02014K02FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 4.02Kohms 1% 100ppm
CRCW02014K02FKED
Thick Film Resistors 1/20watts 4.02Kohms 1% 100ppm CRCW02014K02FKED
Thick Film Resistors 1/20watts 4.02Kohms 1% 100ppm

Thick Film Resistors 1/20watts 4.02Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-4.02KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KAABTR-ND
Chip Resistor - Surface Mount 541-4.02KAABTR-ND
4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KAABCT-ND
Chip Resistor - Surface Mount 541-4.02KAABCT-ND
4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KAABDKR-ND
Chip Resistor - Surface Mount 541-4.02KAABDKR-ND
4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 4K02, 0.05W, 0201; Resistance Vishay - 01X1976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 0.05W, 0201; Resistance Vishay
01X1976
Res, Thick Film, 4K02, 0.05W, 0201; Resistance Vishay 01X1976
RES, THICK FILM, 4K02, 0.05W, 0201; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 4K02, 0.05W, 0201; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 1%, 0.05W, Thick Film, Smd; Resistance Vishay - 85AJ1007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.05W, Thick Film, Smd; Resistance Vishay
85AJ1007
Res, 4K02, 1%, 0.05W, Thick Film, Smd; Resistance Vishay 85AJ1007
RES, 4K02, 1%, 0.05W, THICK FILM, SMD; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, 4K02, 1%, 0.05W, THICK FILM, SMD; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02014K02FKED 541-4.02KAABTR-ND 01X1976
Product Name Thick Film Resistors 1/20watts 4.02Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 4K02, 0.05W, 0201; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1.00E-3 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details