Vishay Precision Group SMD 49.9 Ohm 30V 50mW Resistor CRCW020149R9FNED

Description
0201 Thick Film Resistor, 49.9 Ohm, 1%, 30V, 50mW, SMD Product overview: CRCW020149R9FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149R9FNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0201 Thick Film Resistor, 49.9 Ohm, 1%, 30V, 50mW, SMD Product overview: CRCW020149R9FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149R9FNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 49.9 Ohm 30V 50mW Resistor - 52-CRCW020149R9FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 30V 50mW Resistor
52-CRCW020149R9FNED
SMD 49.9 Ohm 30V 50mW Resistor 52-CRCW020149R9FNED
0201 Thick Film Resistor, 49.9 Ohm, 1%, 30V, 50mW, SMD Product overview: CRCW020149R9FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149R9FNED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor, 49.9 Ohm, 1%, 30V, 50mW, SMD Product overview: CRCW020149R9FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149R9FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0201,49.9,1%,200PPM,TR,RoHS Compliant - CRCW020149R9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
0201,49.9,1%,200PPM,TR,RoHS Compliant
CRCW020149R9FNED
0201,49.9,1%,200PPM,TR,RoHS Compliant CRCW020149R9FNED
0201,49.9,1%,200PPM, TR,RoHS Compliant

0201,49.9,1%,200PPM,TR,RoHS Compliant

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329820-CRCW020149R9FNED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329820-CRCW020149R9FNED
Resistors - Chip Resistor - Surface Mount 1329820-CRCW020149R9FNED
Manufacturer: Vishay Dale Win Source Part Number: 1329820-CRCW020149R9 FNED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0201 200 49R9 1% ET7 E3,541-49.9ABTR,541- 49.9ABDKR,541-49.9AB CT Base Product Number: CRCW0201 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329820-CRCW020149R9FNED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0201 200 49R9 1% ET7 E3,541-49.9ABTR,541-49.9ABDKR,541-49.9ABCT
Base Product Number: CRCW0201
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9ABTR-ND
Chip Resistor - Surface Mount 541-49.9ABTR-ND
49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9ABDKR-ND
Chip Resistor - Surface Mount 541-49.9ABDKR-ND
49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9ABCT-ND
Chip Resistor - Surface Mount 541-49.9ABCT-ND
49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020149R9FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020149R9FNED
Chip Resistor - Surface Mount CRCW020149R9FNED
RES SMD 49.9 OHM 1% 1/20W 0201

RES SMD 49.9 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 49.9 Ohm, 50Mw, ±1%; Resistance Vishay - 73K1758 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 49.9 Ohm, 50Mw, ±1%; Resistance Vishay
73K1758
Thick Film Resistor, 49.9 Ohm, 50Mw, ±1%; Resistance Vishay 73K1758
THICK FILM RESISTOR, 49.9 OHM, 50mW, ±1%; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 49.9 OHM, 50mW, ±1%; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 49R9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 83R8194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.05W, 0201, Reel; Resistance Vishay
83R8194
Res, Thick Film, 49R9, 1%, 0.05W, 0201, Reel; Resistance Vishay 83R8194
RES, THICK FILM, 49R9, 1%, 0.05W, 0201, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.05W, 0201, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 44W4025 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
44W4025
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 44W4025
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW020149R9FNED CRCW020149R9FNED 1329820-CRCW020149R9FNED 541-49.9ABTR-ND CRCW020149R9FNED 73K1758 83R8194 44W4025
Product Name SMD 49.9 Ohm 30V 50mW Resistor 0201,49.9,1%,200PPM,TR,RoHS Compliant Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 49.9 Ohm, 50Mw, ±1%; Resistance Vishay Res, Thick Film, 49R9, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts 30 volts 30 volts
Operating AC Voltage 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details