Vishay Precision Group SMD 30V Resistor CRCW020149R9FKED

Description
0201 49.9R 1% 30V Thick Film SMD Resistor Product overview: CRCW020149R9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149R9FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0201 49.9R 1% 30V Thick Film SMD Resistor Product overview: CRCW020149R9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149R9FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30V Resistor - 52-CRCW020149R9FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V Resistor
52-CRCW020149R9FKED
SMD 30V Resistor 52-CRCW020149R9FKED
0201 49.9R 1% 30V Thick Film SMD Resistor Product overview: CRCW020149R9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149R9FKED can be used for catalog matching and distributor lookup.

0201 49.9R 1% 30V Thick Film SMD Resistor Product overview: CRCW020149R9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149R9FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 49.9 OHM 1/20W 1% 0201 SMD - CRCW020149R9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/20W 1% 0201 SMD
CRCW020149R9FKED
RES 49.9 OHM 1/20W 1% 0201 SMD CRCW020149R9FKED
RES 49.9ohm 1/20W 1% 0201 SMD

RES 49.9ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-49.9AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9AABDKR-ND
Chip Resistor - Surface Mount 541-49.9AABDKR-ND
49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9AABTR-ND
Chip Resistor - Surface Mount 541-49.9AABTR-ND
49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9AABCT-ND
Chip Resistor - Surface Mount 541-49.9AABCT-ND
49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

49.9 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020149R9FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020149R9FKED
Chip Resistor - Surface Mount CRCW020149R9FKED
RES SMD 49.9 OHM 1% 1/20W 0201

RES SMD 49.9 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 49R9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 83R8193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.05W, 0201, Reel; Resistance Vishay
83R8193
Res, Thick Film, 49R9, 1%, 0.05W, 0201, Reel; Resistance Vishay 83R8193
RES, THICK FILM, 49R9, 1%, 0.05W, 0201, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.05W, 0201, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 49R9, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5189
Res, 49R9, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5189
RES, 49R9, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 49R9, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW020149R9FKED CRCW020149R9FKED 541-49.9AABDKR-ND CRCW020149R9FKED 83R8193 84AH5189
Product Name SMD 30V Resistor RES 49.9 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 49R9, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, 49R9, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts
Operating AC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details