Vishay Precision Group Chip Resistor - Surface Mount - CRCW020149K9FNED CRCW020149K9FNED

Description
Manufacturer: Vishay Win Source Part Number: 915768-CRCW020149K9F NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-49.9KABDKR, 541-49.9KABCT, D10/CRCW0201 200 49K9 1% ET7 E3, 541-49.9KABTR
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 915768-CRCW020149K9F NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-49.9KABDKR, 541-49.9KABCT, D10/CRCW0201 200 49K9 1% ET7 E3, 541-49.9KABTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW020149K9FNED is a surface mount chip resistor from Win Source Electronics, designed for high-volume commercial applications. It features a resistance value of 49.9 kOhms with a tolerance of ±1%. The resistor has a power rating of 0.05W and operates within a temperature range of -55°C to +155°C. It is constructed with a metal glaze on high-quality ceramic and has pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The component is packaged in a reel with a quantity of 10,000 units, making it suitable for automated assembly processes. The resistor's dimensions are 0201 in inches (0603 metric), and it has a maximum operating voltage of 30V. This product is categorized under resistors and is compliant with relevant industry standards.

Datasheet Summary
Powered by GS/AI

The CRCW020149K9FNED is a surface mount chip resistor from Win Source Electronics, designed for high-volume commercial applications. It features a resistance value of 49.9 kOhms with a tolerance of ±1%. The resistor has a power rating of 0.05W and operates within a temperature range of -55°C to +155°C. It is constructed with a metal glaze on high-quality ceramic and has pure tin solder contacts, ensuring compatibility with both lead-free and lead-containing soldering processes. The component is packaged in a reel with a quantity of 10,000 units, making it suitable for automated assembly processes. The resistor's dimensions are 0201 in inches (0603 metric), and it has a maximum operating voltage of 30V. This product is categorized under resistors and is compliant with relevant industry standards.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW020149K9FNED
915768-CRCW020149K9FNED
Chip Resistor - Surface Mount - CRCW020149K9FNED 915768-CRCW020149K9FNED
Manufacturer: Vishay Win Source Part Number: 915768-CRCW020149K9F NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-49.9KABDKR, 541-49.9KABCT, D10/CRCW0201 200 49K9 1% ET7 E3, 541-49.9KABTR

Manufacturer: Vishay
Win Source Part Number: 915768-CRCW020149K9FNED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: CRCW0201
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-49.9KABDKR, 541-49.9KABCT, D10/CRCW0201 200 49K9 1% ET7 E3, 541-49.9KABTR

Buy Now Datasheet
30V 50mW Resistor - 52-CRCW020149K9FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 50mW Resistor
52-CRCW020149K9FNED
30V 50mW Resistor 52-CRCW020149K9FNED
0201 Thick Film Resistor, 49.9kR, 1%, 30V, 50mW Product overview: CRCW020149K9FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149K9FNED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor, 49.9kR, 1%, 30V, 50mW Product overview: CRCW020149K9FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020149K9FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 49.9K OHM 1/20W 1% 0201 SMD - CRCW020149K9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/20W 1% 0201 SMD
CRCW020149K9FNED
RES 49.9K OHM 1/20W 1% 0201 SMD CRCW020149K9FNED
RES 49.9Kohm 1/20W 1% 0201 SMD

RES 49.9Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-49.9KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KABDKR-ND
Chip Resistor - Surface Mount 541-49.9KABDKR-ND
49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KABCT-ND
Chip Resistor - Surface Mount 541-49.9KABCT-ND
49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KABTR-ND
Chip Resistor - Surface Mount 541-49.9KABTR-ND
49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

49.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 49K9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3638
Res, Thick Film, 49K9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3638
RES, THICK FILM, 49K9, 1%, 0.05W, 0201, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.05W, 0201, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 49K9, 1%, 0.05W, 0201; Resistance Vishay - 61R9510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.05W, 0201; Resistance Vishay
61R9510
Res, Thick Film, 49K9, 1%, 0.05W, 0201; Resistance Vishay 61R9510
RES, THICK FILM, 49K9, 1%, 0.05W, 0201; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.05W, 0201; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 915768-CRCW020149K9FNED 52-CRCW020149K9FNED CRCW020149K9FNED 541-49.9KABDKR-ND 72W3638 61R9510
Product Name Chip Resistor - Surface Mount - CRCW020149K9FNED 30V 50mW Resistor RES 49.9K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 49K9, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 49K9, 1%, 0.05W, 0201; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers