Resistance:49.9kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 23AC3245 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |
| Resistance Range | 49900 ohms |