Vishay Precision Group Chip Resistor - Surface Mount CRCW0201499RFKED

Description
499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-499AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AABDKR-ND
Chip Resistor - Surface Mount 541-499AABDKR-ND
499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AABTR-ND
Chip Resistor - Surface Mount 541-499AABTR-ND
499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499AABCT-ND
Chip Resistor - Surface Mount 541-499AABCT-ND
499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 499 OHM 1/20W 1% 0201 SMD - CRCW0201499RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/20W 1% 0201 SMD
CRCW0201499RFKED
RES 499 OHM 1/20W 1% 0201 SMD CRCW0201499RFKED
RES 499ohm 1/20W 1% 0201 SMD

RES 499ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 499R, 0.05W, 0201; Resistance Vishay - 86R0991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 0.05W, 0201; Resistance Vishay
86R0991
Res, Thick Film, 499R, 0.05W, 0201; Resistance Vishay 86R0991
RES, THICK FILM, 499R, 0.05W, 0201; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 499R, 0.05W, 0201; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 499R, 0.05W, 0201; Resistance Vishay - 65AC3339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 0.05W, 0201; Resistance Vishay
65AC3339
Res, Thick Film, 499R, 0.05W, 0201; Resistance Vishay 65AC3339
RES, THICK FILM, 499R, 0.05W, 0201; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 499R, 0.05W, 0201; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-499AABDKR-ND CRCW0201499RFKED 86R0991
Product Name Chip Resistor - Surface Mount RES 499 OHM 1/20W 1% 0201 SMD Res, Thick Film, 499R, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details