Vishay Precision Group RES 499K OHM 1/20W 1% 0201 SMD CRCW0201499KFNED

Description
RES 499Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 499Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/20W 1% 0201 SMD - CRCW0201499KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/20W 1% 0201 SMD
CRCW0201499KFNED
RES 499K OHM 1/20W 1% 0201 SMD CRCW0201499KFNED
RES 499Kohm 1/20W 1% 0201 SMD

RES 499Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-499KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KABCT-ND
Chip Resistor - Surface Mount 541-499KABCT-ND
499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KABTR-ND
Chip Resistor - Surface Mount 541-499KABTR-ND
499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KABDKR-ND
Chip Resistor - Surface Mount 541-499KABDKR-ND
499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 499 Kohm, 50 Mw, 1%; Resistance Vishay - 61R9353 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 499 Kohm, 50 Mw, 1%; Resistance Vishay
61R9353
Thick Film Resistor, 499 Kohm, 50 Mw, 1%; Resistance Vishay 61R9353
THICK FILM RESISTOR, 499 KOHM, 50 mW, 1%; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 499 KOHM, 50 mW, 1%; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 499K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3639
Res, Thick Film, 499K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3639
RES, THICK FILM, 499K, 1%, 0.05W, 0201, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.05W, 0201, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res Thick Film 0201 499K Ohm 1% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R - 873-CRCW0201499KFNED - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 499K Ohm 1% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R
873-CRCW0201499KFNED
Res Thick Film 0201 499K Ohm 1% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R 873-CRCW0201499KFNED
Res Thick Film 0201 499K Ohm 1% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0201 499K Ohm 1% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201499KFNED 541-499KABCT-ND 61R9353 72W3639 873-CRCW0201499KFNED
Product Name RES 499K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 499 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 499K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res Thick Film 0201 499K Ohm 1% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 499000 ohms 499000 ohms 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details