Vishay Precision Group RES 499K OHM 1/20W 1% 0201 SMD CRCW0201499KFKED

Description
RES 499Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 499Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/20W 1% 0201 SMD - CRCW0201499KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/20W 1% 0201 SMD
CRCW0201499KFKED
RES 499K OHM 1/20W 1% 0201 SMD CRCW0201499KFKED
RES 499Kohm 1/20W 1% 0201 SMD

RES 499Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-499KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KAABDKR-ND
Chip Resistor - Surface Mount 541-499KAABDKR-ND
499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KAABTR-ND
Chip Resistor - Surface Mount 541-499KAABTR-ND
499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KAABCT-ND
Chip Resistor - Surface Mount 541-499KAABCT-ND
499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 499K, 0.05W, 0201; Resistance Vishay - 01X2013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 0.05W, 0201; Resistance Vishay
01X2013
Res, Thick Film, 499K, 0.05W, 0201; Resistance Vishay 01X2013
RES, THICK FILM, 499K, 0.05W, 0201; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 499K, 0.05W, 0201; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 1%, 0.05W, Thick Film, Smd; Resistance Vishay - 85AJ1010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.05W, Thick Film, Smd; Resistance Vishay
85AJ1010
Res, 499K, 1%, 0.05W, Thick Film, Smd; Resistance Vishay 85AJ1010
RES, 499K, 1%, 0.05W, THICK FILM, SMD; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, 499K, 1%, 0.05W, THICK FILM, SMD; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201499KFKED 541-499KAABDKR-ND 01X2013
Product Name RES 499K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 499K, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details