Vishay Precision Group RES 48.7 OHM 1/20W 1% 0201 SMD CRCW020148R7FNED

Description
RES 48.7ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 48.7ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/20W 1% 0201 SMD - CRCW020148R7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/20W 1% 0201 SMD
CRCW020148R7FNED
RES 48.7 OHM 1/20W 1% 0201 SMD CRCW020148R7FNED
RES 48.7ohm 1/20W 1% 0201 SMD

RES 48.7ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020148R7FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020148R7FNED-ND
Chip Resistor - Surface Mount CRCW020148R7FNED-ND
48.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

48.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 48.7 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8590 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 48.7 Ohm, 50 Mw, 1%; Resistance Vishay
84W8590
Thick Film Resistor, 48.7 Ohm, 50 Mw, 1%; Resistance Vishay 84W8590
THICK FILM RESISTOR, 48.7 OHM, 50 mW, 1%; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 48.7 OHM, 50 mW, 1%; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 48R7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3635
Res, Thick Film, 48R7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3635
RES, THICK FILM, 48R7, 1%, 0.05W, 0201, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 48R7, 1%, 0.05W, 0201, REEL; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020148R7FNED CRCW020148R7FNED-ND 84W8590 72W3635
Product Name RES 48.7 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 48.7 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 48R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details