Vishay Precision Group RES 48.7K OHM 1/20W 1% 0201 SMD CRCW020148K7FNED

Description
RES 48.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 48.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/20W 1% 0201 SMD - CRCW020148K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/20W 1% 0201 SMD
CRCW020148K7FNED
RES 48.7K OHM 1/20W 1% 0201 SMD CRCW020148K7FNED
RES 48.7Kohm 1/20W 1% 0201 SMD

RES 48.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020148K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020148K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020148K7FNEDTR-ND
48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020148K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020148K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020148K7FNEDCT-ND
48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020148K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020148K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020148K7FNEDDKR-ND
48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 48K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3634
Res, Thick Film, 48K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3634
RES, THICK FILM, 48K7, 1%, 0.05W, 0201, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 48K7, 1%, 0.05W, 0201, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 48K7, 1%, 0.05W, 0201; Resistance Vishay - 84W8589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.05W, 0201; Resistance Vishay
84W8589
Res, Thick Film, 48K7, 1%, 0.05W, 0201; Resistance Vishay 84W8589
RES, THICK FILM, 48K7, 1%, 0.05W, 0201; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 48K7, 1%, 0.05W, 0201; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020148K7FNED 541-CRCW020148K7FNEDTR-ND 72W3634 84W8589
Product Name RES 48.7K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 48K7, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 48K7, 1%, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 48700 ohms 48700 ohms 48700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details