Vishay Precision Group RES 48.7K OHM 1/20W 1% 0201 SMD CRCW020148K7FKED

Description
RES 48.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 48.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/20W 1% 0201 SMD - CRCW020148K7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/20W 1% 0201 SMD
CRCW020148K7FKED
RES 48.7K OHM 1/20W 1% 0201 SMD CRCW020148K7FKED
RES 48.7Kohm 1/20W 1% 0201 SMD

RES 48.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-48.7KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KAABTR-ND
Chip Resistor - Surface Mount 541-48.7KAABTR-ND
48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KAABDKR-ND
Chip Resistor - Surface Mount 541-48.7KAABDKR-ND
48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KAABCT-ND
Chip Resistor - Surface Mount 541-48.7KAABCT-ND
48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

48.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 48K7 1% Et7 E3 Rohs Compliant Vishay - 01X2007 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 48K7 1% Et7 E3 Rohs Compliant Vishay
01X2007
Crcw0201 100 48K7 1% Et7 E3 Rohs Compliant Vishay 01X2007
CRCW0201 100 48K7 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 48K7 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020148K7FKED 541-48.7KAABTR-ND 01X2007
Product Name RES 48.7K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 48K7 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details