Manufacturer: Vishay
Win Source Part Number: 915767-CRCW020147R0J
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: CRCW0201
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-47AGDKR, D10/CRCW0201 200 47R 5% ET7 E3, 541-47AGCT, 541-47AGTR
RES 47ohm 1/20W 5% 0201 SMD
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 47ohm, 30V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW020147R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 47ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 47ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020147R0JNED can be used for catalog matching and distributor lookup.
47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES, 47R, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES
RES SMD 47 OHM 5% 1/20W 0201
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 915767-CRCW020147R0JNED | CRCW020147R0JNED | 52-CRCW020147R0JNED | 541-CRCW020147R0JNEDTR-ND | 84AH5187 | CRCW020147R0JNED |
| Product Name | Chip Resistor - Surface Mount - CRCW020147R0JNED | RES 47 OHM 1/20W 5% 0201 SMD | SMD 0.05W 47ohm 30V Resistor | Chip Resistor - Surface Mount | Res, 47R, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 | 0201 | 0201; 0603; 0201 (0603 Metric) | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |