Vishay Precision Group Chip Resistor - Surface Mount CRCW020147R0FNED

Description
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote
Description
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 47 Ohms and a power rating of 50 mW. It has a tolerance of 1% and a maximum voltage rating of 30 V. This resistor is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The product is designed for stability, with a resistance change of OîR/R = 1% for 1000 hours at 70 °C. It is suitable for applications requiring high reliability, as it is AEC-Q200 qualified, indicating it meets automotive industry standards. The resistor is packaged in a 0603 size, making it compatible with various surface mount applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 47 Ohms and a power rating of 50 mW. It has a tolerance of 1% and a maximum voltage rating of 30 V. This resistor is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The product is designed for stability, with a resistance change of OîR/R = 1% for 1000 hours at 70 °C. It is suitable for applications requiring high reliability, as it is AEC-Q200 qualified, indicating it meets automotive industry standards. The resistor is packaged in a 0603 size, making it compatible with various surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020147R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020147R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020147R0FNEDTR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020147R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020147R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020147R0FNEDCT-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020147R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020147R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020147R0FNEDDKR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 47.0 OHM 1/20W 1% 0201 SMD - CRCW020147R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/20W 1% 0201 SMD
CRCW020147R0FNED
RES 47.0 OHM 1/20W 1% 0201 SMD CRCW020147R0FNED
RES 47.0ohm 1/20W 1% 0201 SMD

RES 47.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8741
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8741
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1722 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1722
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1722
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 47 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3629 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3629
Res, Thick Film, 47R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3629
RES, THICK FILM, 47R, 1%, 0.05W, 0201, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.05W, 0201, REEL; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020147R0FNEDTR-ND CRCW020147R0FNED 26W8741 72W3629
Product Name Chip Resistor - Surface Mount RES 47.0 OHM 1/20W 1% 0201 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 47 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 47R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers