Vishay Precision Group Chip Resistor - Surface Mount CRCW020147R0FKED

Description
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020147R0FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020147R0FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020147R0FKEDDKR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020147R0FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020147R0FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020147R0FKEDTR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020147R0FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020147R0FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020147R0FKEDCT-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res Thick Film 0201 47 Ohm 1% 1/20W ¦100ppm/¦C SMD Paper T/R - CRCW020147R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0201 47 Ohm 1% 1/20W ¦100ppm/¦C SMD Paper T/R
CRCW020147R0FKED
Res Thick Film 0201 47 Ohm 1% 1/20W ¦100ppm/¦C SMD Paper T/R CRCW020147R0FKED
Res Thick Film 0201 47 Ohm 1% 1/20W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0201 47 Ohm 1% 1/20W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Res, 47R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5186
Res, 47R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5186
RES, 47R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 47R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020147R0FKEDDKR-ND CRCW020147R0FKED 84AH5186
Product Name Chip Resistor - Surface Mount Res Thick Film 0201 47 Ohm 1% 1/20W ¦100ppm/¦C SMD Paper T/R Res, 47R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details