Vishay Precision Group Chip Resistor - Surface Mount CRCW020147K5FNED

Description
47.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47.5KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KABDKR-ND
Chip Resistor - Surface Mount 541-47.5KABDKR-ND
47.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KABTR-ND
Chip Resistor - Surface Mount 541-47.5KABTR-ND
47.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5KABCT-ND
Chip Resistor - Surface Mount 541-47.5KABCT-ND
47.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 20W Resistor - 52-CRCW020147K5FNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRCW020147K5FNED
SMD 20W Resistor 52-CRCW020147K5FNED
RES SMD 47.5K OHM 1% 1/20W 0201 Product overview: CRCW020147K5FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020147K5FNED can be used for catalog matching and distributor lookup.

RES SMD 47.5K OHM 1% 1/20W 0201 Product overview: CRCW020147K5FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020147K5FNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 47.5K OHM 1/20W 1% 0201 SMD - CRCW020147K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/20W 1% 0201 SMD
CRCW020147K5FNED
RES 47.5K OHM 1/20W 1% 0201 SMD CRCW020147K5FNED
RES 47.5Kohm 1/20W 1% 0201 SMD

RES 47.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020147K5FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020147K5FNED
Resistors - Chip Resistor - Surface Mount CRCW020147K5FNED
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Thick Film Resistor, 47.5 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8582 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 47.5 Kohm, 50 Mw, 1%; Resistance Vishay
84W8582
Thick Film Resistor, 47.5 Kohm, 50 Mw, 1%; Resistance Vishay 84W8582
THICK FILM RESISTOR, 47.5 KOHM, 50 mW, 1%; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 47.5 KOHM, 50 mW, 1%; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3628 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3628
Res, Thick Film, 47K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3628
RES, THICK FILM, 47K5, 1%, 0.05W, 0201, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47K5, 1%, 0.05W, 0201, REEL; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 47.5K OHM 1% 1/20W 0201 - 873-CRCW020147K5FNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 47.5K OHM 1% 1/20W 0201
873-CRCW020147K5FNED
RES SMD 47.5K OHM 1% 1/20W 0201 873-CRCW020147K5FNED
RES SMD 47.5K OHM 1% 1/20W 0201

RES SMD 47.5K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-47.5KABDKR-ND 52-CRCW020147K5FNED CRCW020147K5FNED CRCW020147K5FNED 84W8582 873-CRCW020147K5FNED
Product Name Chip Resistor - Surface Mount SMD 20W Resistor RES 47.5K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 47.5 Kohm, 50 Mw, 1%; Resistance Vishay RES SMD 47.5K OHM 1% 1/20W 0201
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details