Vishay Intertechnology, Inc. Thick Film Resistors 1/20watts 47Kohms 5% 200ppm CRCW020147K0JNED

Description
Thick Film Resistors 1/20watts 47Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors 1/20watts 47Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors 1/20watts 47Kohms 5% 200ppm - CRCW020147K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 47Kohms 5% 200ppm
CRCW020147K0JNED
Thick Film Resistors 1/20watts 47Kohms 5% 200ppm CRCW020147K0JNED
Thick Film Resistors 1/20watts 47Kohms 5% 200ppm

Thick Film Resistors 1/20watts 47Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-47KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KAGTR-ND
Chip Resistor - Surface Mount 541-47KAGTR-ND
47 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KAGCT-ND
Chip Resistor - Surface Mount 541-47KAGCT-ND
47 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47KAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47KAGDKR-ND
Chip Resistor - Surface Mount 541-47KAGDKR-ND
47 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES SMD 47K OHM 5% 1/20W 0201 - 873-CRCW020147K0JNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 5% 1/20W 0201
873-CRCW020147K0JNED
RES SMD 47K OHM 5% 1/20W 0201 873-CRCW020147K0JNED
RES SMD 47K OHM 5% 1/20W 0201

RES SMD 47K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW020147K0JNED 541-47KAGTR-ND 873-CRCW020147K0JNED
Product Name Thick Film Resistors 1/20watts 47Kohms 5% 200ppm Chip Resistor - Surface Mount RES SMD 47K OHM 5% 1/20W 0201
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details