Vishay Precision Group Chip Resistor - Surface Mount CRCW020147K0FKED

Description
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-47.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KAABTR-ND
Chip Resistor - Surface Mount 541-47.0KAABTR-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KAABCT-ND
Chip Resistor - Surface Mount 541-47.0KAABCT-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.0KAABDKR-ND
Chip Resistor - Surface Mount 541-47.0KAABDKR-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 0.05W 47000ohm 30V Resistor - 52-CRCW020147K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 47000ohm 30V Resistor
52-CRCW020147K0FKED
SMD 0.05W 47000ohm 30V Resistor 52-CRCW020147K0FKED
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 47000ohm, 30V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW020147K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 47000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 47000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020147K0FKED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 47000ohm, 30V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW020147K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 47000ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 47000ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW020147K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 47.0K OHM 1/20W 1% 0201 SMD - CRCW020147K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/20W 1% 0201 SMD
CRCW020147K0FKED
RES 47.0K OHM 1/20W 1% 0201 SMD CRCW020147K0FKED
RES 47.0Kohm 1/20W 1% 0201 SMD

RES 47.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020147K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020147K0FKED
Chip Resistor - Surface Mount CRCW020147K0FKED
RES SMD 47K OHM 1% 1/20W 0201

RES SMD 47K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 47K, 0.05W, 0201; Resistance Vishay - 65AC3338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 0.05W, 0201; Resistance Vishay
65AC3338
Res, Thick Film, 47K, 0.05W, 0201; Resistance Vishay 65AC3338
RES, THICK FILM, 47K, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 47K, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K, 0.05W, 0201; Resistance Vishay - 87W8643 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 0.05W, 0201; Resistance Vishay
87W8643
Res, Thick Film, 47K, 0.05W, 0201; Resistance Vishay 87W8643
RES, THICK FILM, 47K, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 47K, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-47.0KAABTR-ND 52-CRCW020147K0FKED CRCW020147K0FKED CRCW020147K0FKED 65AC3338
Product Name Chip Resistor - Surface Mount SMD 0.05W 47000ohm 30V Resistor RES 47.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 47K, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details