Vishay Precision Group RES 475 OHM 1/20W 1% 0201 SMD CRCW0201475RFNED

Description
RES 475ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 475ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/20W 1% 0201 SMD - CRCW0201475RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/20W 1% 0201 SMD
CRCW0201475RFNED
RES 475 OHM 1/20W 1% 0201 SMD CRCW0201475RFNED
RES 475ohm 1/20W 1% 0201 SMD

RES 475ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201475RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201475RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201475RFNEDTR-ND
475 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

475 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201475RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201475RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201475RFNEDDKR-ND
475 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

475 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201475RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201475RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201475RFNEDCT-ND
475 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

475 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 475R, 1%, 0.05W, 0201; Resistance Vishay - 84W8588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.05W, 0201; Resistance Vishay
84W8588
Res, Thick Film, 475R, 1%, 0.05W, 0201; Resistance Vishay 84W8588
RES, THICK FILM, 475R, 1%, 0.05W, 0201; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 475R, 1%, 0.05W, 0201; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 475R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 19M4991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.05W, 0201, Reel; Resistance Vishay
19M4991
Res, Thick Film, 475R, 1%, 0.05W, 0201, Reel; Resistance Vishay 19M4991
RES, THICK FILM, 475R, 1%, 0.05W, 0201, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 475R, 1%, 0.05W, 0201, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201475RFNED 541-CRCW0201475RFNEDTR-ND 84W8588 19M4991
Product Name RES 475 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 475R, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 475R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details