Vishay Intertechnology, Inc. RES 470 OHM 1/20W 5% 0201 SMD CRCW0201470RJNED

Description
RES 470ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 470ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/20W 5% 0201 SMD - CRCW0201470RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/20W 5% 0201 SMD
CRCW0201470RJNED
RES 470 OHM 1/20W 5% 0201 SMD CRCW0201470RJNED
RES 470ohm 1/20W 5% 0201 SMD

RES 470ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-470AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470AGTR-ND
Chip Resistor - Surface Mount 541-470AGTR-ND
470 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470AGDKR-ND
Chip Resistor - Surface Mount 541-470AGDKR-ND
470 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470AGCT-ND
Chip Resistor - Surface Mount 541-470AGCT-ND
470 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201470RJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201470RJNED
Resistors - Chip Resistor - Surface Mount CRCW0201470RJNED
RES SMD 470 OHM 5% 1/20W 0201

RES SMD 470 OHM 5% 1/20W 0201

Supplier's Site
Res Thick Film 0201 470 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R - 873-CRCW0201470RJNED - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 470 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R
873-CRCW0201470RJNED
Res Thick Film 0201 470 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R 873-CRCW0201470RJNED
Res Thick Film 0201 470 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0201 470 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201470RJNED 541-470AGTR-ND CRCW0201470RJNED 873-CRCW0201470RJNED
Product Name RES 470 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thick Film 0201 470 Ohm 5% 1/20W ±200ppm/°C Molded SMD SMD Paper T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details