Vishay Precision Group SMD 470 Ohm 50mW 30V Resistor CRCW0201470RFNED

Description
0201 Thick Film Resistor 470 Ohm 1% 50mW 30V SMD Tape & Reel Product overview: CRCW0201470RFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201470RFNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0201 Thick Film Resistor 470 Ohm 1% 50mW 30V SMD Tape & Reel Product overview: CRCW0201470RFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201470RFNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 Ohm 50mW 30V Resistor - 52-CRCW0201470RFNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 50mW 30V Resistor
52-CRCW0201470RFNED
SMD 470 Ohm 50mW 30V Resistor 52-CRCW0201470RFNED
0201 Thick Film Resistor 470 Ohm 1% 50mW 30V SMD Tape & Reel Product overview: CRCW0201470RFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201470RFNED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor 470 Ohm 1% 50mW 30V SMD Tape & Reel Product overview: CRCW0201470RFNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201470RFNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201470RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201470RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201470RFNEDTR-ND
470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201470RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201470RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201470RFNEDDKR-ND
470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201470RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201470RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201470RFNEDCT-ND
470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 470 OHM 1/20W 1% 0201 SMD - CRCW0201470RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/20W 1% 0201 SMD
CRCW0201470RFNED
RES 470 OHM 1/20W 1% 0201 SMD CRCW0201470RFNED
RES 470ohm 1/20W 1% 0201 SMD

RES 470ohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 470 Ohms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 470 Ohms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201470RFNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0201470RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201470RFNED
RES SMD 470 OHM 1% 1/20W 0201

RES SMD 470 OHM 1% 1/20W 0201

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8744 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8744
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8744
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3632
Res, Thick Film, 470R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3632
RES, THICK FILM, 470R, 1%, 0.05W, 0201, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.05W, 0201, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 1%, 0.05W, 0201; Resistance Vishay - 84W8586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.05W, 0201; Resistance Vishay
84W8586
Res, Thick Film, 470R, 1%, 0.05W, 0201; Resistance Vishay 84W8586
RES, THICK FILM, 470R, 1%, 0.05W, 0201; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.05W, 0201; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0201470RFNED 541-CRCW0201470RFNEDTR-ND CRCW0201470RFNED CRCW0201470RFNED 26W8744 72W3632 84W8586
Product Name SMD 470 Ohm 50mW 30V Resistor Chip Resistor - Surface Mount RES 470 OHM 1/20W 1% 0201 SMD Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 470R, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 470R, 1%, 0.05W, 0201; Resistance Vishay
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts 30 volts
Operating AC Voltage 30 volts 30 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details