Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 470ohms 1% 100ppm CRCW0201470RFKED

Description
Thick Film Resistors - SMD 1/20watt 470ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 470ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 470ohms 1% 100ppm - CRCW0201470RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 470ohms 1% 100ppm
CRCW0201470RFKED
Thick Film Resistors - SMD 1/20watt 470ohms 1% 100ppm CRCW0201470RFKED
Thick Film Resistors - SMD 1/20watt 470ohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 470ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201470RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201470RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201470RFKEDCT-ND
470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201470RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201470RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201470RFKEDTR-ND
470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201470RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201470RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201470RFKEDDKR-ND
470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201470RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201470RFKED
Resistors - Chip Resistor - Surface Mount CRCW0201470RFKED
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, 470R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay - 33AK2928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
33AK2928
Res, 470R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay 33AK2928
RES, 470R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 470R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201470RFKED 541-CRCW0201470RFKEDCT-ND CRCW0201470RFKED 33AK2928
Product Name Thick Film Resistors - SMD 1/20watt 470ohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 470R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers