Vishay Precision Group Chip Resistor - Surface Mount CRCW0201470KFNED

Description
470 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201470KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201470KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201470KFNEDTR-ND
470 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201470KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201470KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201470KFNEDCT-ND
470 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201470KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201470KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201470KFNEDDKR-ND
470 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

470 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 470K OHM 1/20W 1% 0201 SMD - CRCW0201470KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/20W 1% 0201 SMD
CRCW0201470KFNED
RES 470K OHM 1/20W 1% 0201 SMD CRCW0201470KFNED
RES 470Kohm 1/20W 1% 0201 SMD

RES 470Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 470K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3631
Res, Thick Film, 470K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3631
RES, THICK FILM, 470K, 1%, 0.05W, 0201, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.05W, 0201, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8743
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8743
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201470KFNEDTR-ND CRCW0201470KFNED 72W3631 26W8743
Product Name Chip Resistor - Surface Mount RES 470K OHM 1/20W 1% 0201 SMD Res, Thick Film, 470K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details