Vishay Precision Group Chip Resistor - Surface Mount CRCW0201464RFNED

Description
464 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201464RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201464RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201464RFNEDTR-ND
464 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

464 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201464RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201464RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201464RFNEDDKR-ND
464 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

464 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201464RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201464RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201464RFNEDCT-ND
464 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

464 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 464 OHM 1/20W 1% 0201 SMD - CRCW0201464RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/20W 1% 0201 SMD
CRCW0201464RFNED
RES 464 OHM 1/20W 1% 0201 SMD CRCW0201464RFNED
RES 464ohm 1/20W 1% 0201 SMD

RES 464ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 464R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3626
Res, Thick Film, 464R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3626
RES, THICK FILM, 464R, 1%, 0.05W, 0201, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.05W, 0201, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 464 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8580 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 464 Ohm, 50 Mw, 1%; Resistance Vishay
84W8580
Thick Film Resistor, 464 Ohm, 50 Mw, 1%; Resistance Vishay 84W8580
THICK FILM RESISTOR, 464 OHM, 50 mW, 1%; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 464 OHM, 50 mW, 1%; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201464RFNEDTR-ND CRCW0201464RFNED 72W3626 84W8580
Product Name Chip Resistor - Surface Mount RES 464 OHM 1/20W 1% 0201 SMD Res, Thick Film, 464R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 464 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details