Vishay Precision Group RES 464K OHM 1/20W 1% 0201 SMD CRCW0201464KFNED

Description
RES 464Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 464Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/20W 1% 0201 SMD - CRCW0201464KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/20W 1% 0201 SMD
CRCW0201464KFNED
RES 464K OHM 1/20W 1% 0201 SMD CRCW0201464KFNED
RES 464Kohm 1/20W 1% 0201 SMD

RES 464Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201464KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201464KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201464KFNEDTR-ND
464 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

464 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201464KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201464KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201464KFNEDCT-ND
464 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

464 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201464KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201464KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201464KFNEDDKR-ND
464 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

464 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8737 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8737
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8737
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 464 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 464 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 464K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3625
Res, Thick Film, 464K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3625
RES, THICK FILM, 464K, 1%, 0.05W, 0201, REEL; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 464K, 1%, 0.05W, 0201, REEL; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 464 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8579 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 464 Kohm, 50 Mw, 1%; Resistance Vishay
84W8579
Thick Film Resistor, 464 Kohm, 50 Mw, 1%; Resistance Vishay 84W8579
THICK FILM RESISTOR, 464 KOHM, 50 mW, 1%; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 464 KOHM, 50 mW, 1%; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201464KFNED 541-CRCW0201464KFNEDTR-ND 26W8737 72W3625 84W8579
Product Name RES 464K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 464K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 464 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 464000 ohms 464000 ohms 464000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details