Vishay Intertechnology, Inc. RES 464K OHM 1/20W 1% 0201 SMD CRCW0201464KFKED

Description
RES 464Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 464Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464K OHM 1/20W 1% 0201 SMD - CRCW0201464KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464K OHM 1/20W 1% 0201 SMD
CRCW0201464KFKED
RES 464K OHM 1/20W 1% 0201 SMD CRCW0201464KFKED
RES 464Kohm 1/20W 1% 0201 SMD

RES 464Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201464KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201464KFKED-ND
Chip Resistor - Surface Mount CRCW0201464KFKED-ND
464 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

464 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 464K 1% Et7 E3 Rohs Compliant Vishay - 74P0822 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 464K 1% Et7 E3 Rohs Compliant Vishay
74P0822
Crcw0201 100 464K 1% Et7 E3 Rohs Compliant Vishay 74P0822
CRCW0201 100 464K 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 464K 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201464KFKED CRCW0201464KFKED-ND 74P0822
Product Name RES 464K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 464K 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 464000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD184GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers