Vishay Precision Group RES 45.3 OHM 1/20W 1% 0201 SMD CRCW020145R3FNED

Description
RES 45.3ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 45.3ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/20W 1% 0201 SMD - CRCW020145R3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/20W 1% 0201 SMD
CRCW020145R3FNED
RES 45.3 OHM 1/20W 1% 0201 SMD CRCW020145R3FNED
RES 45.3ohm 1/20W 1% 0201 SMD

RES 45.3ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020145R3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020145R3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020145R3FNEDTR-ND
45.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

45.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020145R3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020145R3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020145R3FNEDDKR-ND
45.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

45.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020145R3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020145R3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020145R3FNEDCT-ND
45.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

45.3 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 45R3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3620
Res, Thick Film, 45R3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3620
RES, THICK FILM, 45R3, 1%, 0.05W, 0201, REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45R3, 1%, 0.05W, 0201, REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8732
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8732
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 45.3 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020145R3FNED 541-CRCW020145R3FNEDTR-ND 72W3620 26W8732
Product Name RES 45.3 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 45R3, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 45.3 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers