Vishay Precision Group RES 45.3K OHM 1/20W 1% 0201 SMD CRCW020145K3FNED

Description
RES 45.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 45.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/20W 1% 0201 SMD - CRCW020145K3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/20W 1% 0201 SMD
CRCW020145K3FNED
RES 45.3K OHM 1/20W 1% 0201 SMD CRCW020145K3FNED
RES 45.3Kohm 1/20W 1% 0201 SMD

RES 45.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020145K3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020145K3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020145K3FNEDTR-ND
45.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

45.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020145K3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020145K3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020145K3FNEDDKR-ND
45.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

45.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020145K3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020145K3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020145K3FNEDCT-ND
45.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

45.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 45K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3619
Res, Thick Film, 45K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3619
RES, THICK FILM, 45K3, 1%, 0.05W, 0201, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45K3, 1%, 0.05W, 0201, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 45.3 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8575 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 45.3 Kohm, 50 Mw, 1%; Resistance Vishay
84W8575
Thick Film Resistor, 45.3 Kohm, 50 Mw, 1%; Resistance Vishay 84W8575
THICK FILM RESISTOR, 45.3 KOHM, 50 mW, 1%; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 45.3 KOHM, 50 mW, 1%; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020145K3FNED 541-CRCW020145K3FNEDTR-ND 72W3619
Product Name RES 45.3K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 45K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 45300 ohms 45300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details