Vishay Precision Group Chip Resistor - Surface Mount CRCW0201453KFNED

Description
453 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
453 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201453KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201453KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201453KFNEDTR-ND
453 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

453 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201453KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201453KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201453KFNEDCT-ND
453 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

453 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201453KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201453KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201453KFNEDDKR-ND
453 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

453 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 453K OHM 1/20W 1% 0201 SMD - CRCW0201453KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/20W 1% 0201 SMD
CRCW0201453KFNED
RES 453K OHM 1/20W 1% 0201 SMD CRCW0201453KFNED
RES 453Kohm 1/20W 1% 0201 SMD

RES 453Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201453KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201453KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201453KFNED
RES SMD 453K OHM 1% 1/20W 0201

RES SMD 453K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 453K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3621
Res, Thick Film, 453K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3621
RES, THICK FILM, 453K, 1%, 0.05W, 0201, REEL; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 453K, 1%, 0.05W, 0201, REEL; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 453K, 1%, 0.05W, 0201; Resistance Vishay - 60R6917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453K, 1%, 0.05W, 0201; Resistance Vishay
60R6917
Res, Thick Film, 453K, 1%, 0.05W, 0201; Resistance Vishay 60R6917
RES, THICK FILM, 453K, 1%, 0.05W, 0201; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 453K, 1%, 0.05W, 0201; Resistance:453kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201453KFNEDTR-ND CRCW0201453KFNED CRCW0201453KFNED 72W3621 60R6917
Product Name Chip Resistor - Surface Mount RES 453K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 453K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 453K, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details