Vishay Precision Group Chip Resistor - Surface Mount CRCW020144R2FNED

Description
44.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
44.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020144R2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020144R2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020144R2FNEDTR-ND
44.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

44.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020144R2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020144R2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020144R2FNEDDKR-ND
44.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

44.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020144R2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020144R2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020144R2FNEDCT-ND
44.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

44.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 44.2 OHM 1/20W 1% 0201 SMD - CRCW020144R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/20W 1% 0201 SMD
CRCW020144R2FNED
RES 44.2 OHM 1/20W 1% 0201 SMD CRCW020144R2FNED
RES 44.2ohm 1/20W 1% 0201 SMD

RES 44.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020144R2FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020144R2FNED
Chip Resistor - Surface Mount CRCW020144R2FNED
RES SMD 44.2 OHM 1% 1/20W 0201

RES SMD 44.2 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 44.2 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8572 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 44.2 Ohm, 50 Mw, 1%; Resistance Vishay
84W8572
Thick Film Resistor, 44.2 Ohm, 50 Mw, 1%; Resistance Vishay 84W8572
THICK FILM RESISTOR, 44.2 OHM, 50 mW, 1%; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 44.2 OHM, 50 mW, 1%; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 44R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3616
Res, Thick Film, 44R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3616
RES, THICK FILM, 44R2, 1%, 0.05W, 0201, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.05W, 0201, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-CRCW020144R2FNEDTR-ND CRCW020144R2FNED CRCW020144R2FNED 84W8572 72W3616
Product Name Chip Resistor - Surface Mount RES 44.2 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 44.2 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 44R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details