Vishay Precision Group RES 44.2K OHM 1/20W 1% 0201 SMD CRCW020144K2FNED

Description
RES 44.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 44.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/20W 1% 0201 SMD - CRCW020144K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/20W 1% 0201 SMD
CRCW020144K2FNED
RES 44.2K OHM 1/20W 1% 0201 SMD CRCW020144K2FNED
RES 44.2Kohm 1/20W 1% 0201 SMD

RES 44.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020144K2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020144K2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020144K2FNEDTR-ND
44.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

44.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020144K2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020144K2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020144K2FNEDDKR-ND
44.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

44.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020144K2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020144K2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020144K2FNEDCT-ND
44.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

44.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 44K2, 1%, 0.05W, 0201; Resistance Vishay - 84W8571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.05W, 0201; Resistance Vishay
84W8571
Res, Thick Film, 44K2, 1%, 0.05W, 0201; Resistance Vishay 84W8571
RES, THICK FILM, 44K2, 1%, 0.05W, 0201; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 44K2, 1%, 0.05W, 0201; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 44K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3615 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3615
Res, Thick Film, 44K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3615
RES, THICK FILM, 44K2, 1%, 0.05W, 0201, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 44K2, 1%, 0.05W, 0201, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020144K2FNED 541-CRCW020144K2FNEDTR-ND 84W8571 72W3615
Product Name RES 44.2K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 44K2, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 44K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 44200 ohms 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers