Vishay Precision Group RES 442K OHM 1/20W 1% 0201 SMD CRCW0201442KFNED

Description
RES 442Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 442Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/20W 1% 0201 SMD - CRCW0201442KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/20W 1% 0201 SMD
CRCW0201442KFNED
RES 442K OHM 1/20W 1% 0201 SMD CRCW0201442KFNED
RES 442Kohm 1/20W 1% 0201 SMD

RES 442Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201442KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201442KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201442KFNEDTR-ND
442 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

442 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201442KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201442KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201442KFNEDDKR-ND
442 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

442 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201442KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201442KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201442KFNEDCT-ND
442 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

442 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 442 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8573 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 442 Kohm, 50 Mw, 1%; Resistance Vishay
84W8573
Thick Film Resistor, 442 Kohm, 50 Mw, 1%; Resistance Vishay 84W8573
THICK FILM RESISTOR, 442 KOHM, 50 mW, 1%; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 442 KOHM, 50 mW, 1%; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 442K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3617
Res, Thick Film, 442K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3617
RES, THICK FILM, 442K, 1%, 0.05W, 0201, REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 442K, 1%, 0.05W, 0201, REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201442KFNED 541-CRCW0201442KFNEDTR-ND 84W8573 72W3617
Product Name RES 442K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 442 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 442K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 442000 ohms 442000 ohms 442000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details