Vishay Precision Group Chip Resistor - Surface Mount CRCW020143R2FNED

Description
43.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
43.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020143R2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143R2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020143R2FNEDTR-ND
43.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020143R2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143R2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020143R2FNEDDKR-ND
43.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020143R2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143R2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020143R2FNEDCT-ND
43.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 43.2 OHM 1/20W 1% 0201 SMD - CRCW020143R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/20W 1% 0201 SMD
CRCW020143R2FNED
RES 43.2 OHM 1/20W 1% 0201 SMD CRCW020143R2FNED
RES 43.2ohm 1/20W 1% 0201 SMD

RES 43.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 43R2, 1%, 0.05W, 0201; Resistance Vishay - 84W8566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.05W, 0201; Resistance Vishay
84W8566
Res, Thick Film, 43R2, 1%, 0.05W, 0201; Resistance Vishay 84W8566
RES, THICK FILM, 43R2, 1%, 0.05W, 0201; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.05W, 0201; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 43R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3610
Res, Thick Film, 43R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3610
RES, THICK FILM, 43R2, 1%, 0.05W, 0201, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.05W, 0201, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020143R2FNEDTR-ND CRCW020143R2FNED 84W8566 72W3610
Product Name Chip Resistor - Surface Mount RES 43.2 OHM 1/20W 1% 0201 SMD Res, Thick Film, 43R2, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 43R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details