Vishay Intertechnology, Inc. RES 43 OHM 1/20W 5% 0201 SMD CRCW020143R0JNED

Description
RES 43ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 43ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1/20W 5% 0201 SMD - CRCW020143R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/20W 5% 0201 SMD
CRCW020143R0JNED
RES 43 OHM 1/20W 5% 0201 SMD CRCW020143R0JNED
RES 43ohm 1/20W 5% 0201 SMD

RES 43ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020143R0JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020143R0JNED-ND
Chip Resistor - Surface Mount CRCW020143R0JNED-ND
43 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 43R 5% Et7 E3 Rohs Compliant Vishay - 48P7363 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 43R 5% Et7 E3 Rohs Compliant Vishay
48P7363
Crcw0201 200 43R 5% Et7 E3 Rohs Compliant Vishay 48P7363
CRCW0201 200 43R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 43R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020143R0JNED CRCW020143R0JNED-ND 48P7363
Product Name RES 43 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 43R 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data