Vishay Precision Group Chip Resistor - Surface Mount CRCW020143R0FNED

Description
43 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020143R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020143R0FNEDTR-ND
43 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020143R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020143R0FNEDCT-ND
43 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020143R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020143R0FNEDDKR-ND
43 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 43ohms 1% 200ppm - CRCW020143R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 43ohms 1% 200ppm
CRCW020143R0FNED
Thick Film Resistors - SMD 1/20watt 43ohms 1% 200ppm CRCW020143R0FNED
Thick Film Resistors - SMD 1/20watt 43ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 43ohms 1% 200ppm

Supplier's Site
Res, Thick Film, 43R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3609
Res, Thick Film, 43R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3609
RES, THICK FILM, 43R, 1%, 0.05W, 0201, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 43R, 1%, 0.05W, 0201, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8721 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8721
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8721
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020143R0FNEDTR-ND CRCW020143R0FNED 72W3609 26W8721
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 43ohms 1% 200ppm Res, Thick Film, 43R, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 43 ohms 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers