Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020143K2FKED

Description
RES SMD 43.2K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 43.2K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020143K2FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143K2FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020143K2FKEDDKR-ND
RES SMD 43.2K OHM 1% 1/20W 0201

RES SMD 43.2K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020143K2FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143K2FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020143K2FKEDCT-ND
RES SMD 43.2K OHM 1% 1/20W 0201

RES SMD 43.2K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020143K2FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020143K2FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020143K2FKEDTR-ND
43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 43.2K OHM 1/20W 1% 0201 SMD - CRCW020143K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/20W 1% 0201 SMD
CRCW020143K2FKED
RES 43.2K OHM 1/20W 1% 0201 SMD CRCW020143K2FKED
RES 43.2Kohm 1/20W 1% 0201 SMD

RES 43.2Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW020143K2FKEDDKR-ND CRCW020143K2FKED
Product Name Chip Resistor - Surface Mount RES 43.2K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details