Vishay Intertechnology, Inc. RES 43K OHM 1/20W 5% 0201 SMD CRCW020143K0JNED

Description
RES 43Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 43Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/20W 5% 0201 SMD - CRCW020143K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/20W 5% 0201 SMD
CRCW020143K0JNED
RES 43K OHM 1/20W 5% 0201 SMD CRCW020143K0JNED
RES 43Kohm 1/20W 5% 0201 SMD

RES 43Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020143K0JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020143K0JNED-ND
Chip Resistor - Surface Mount CRCW020143K0JNED-ND
43 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

43 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 43K 5% Et7 E3 Rohs Compliant Vishay - 48P7362 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 43K 5% Et7 E3 Rohs Compliant Vishay
48P7362
Crcw0201 200 43K 5% Et7 E3 Rohs Compliant Vishay 48P7362
CRCW0201 200 43K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 43K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020143K0JNED CRCW020143K0JNED-ND 48P7362
Product Name RES 43K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 43K 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 43000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details