Vishay Precision Group Chip Resistor - Surface Mount CRCW0201432RFKED

Description
RES SMD 432 OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 432 OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201432RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201432RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201432RFKEDDKR-ND
RES SMD 432 OHM 1% 1/20W 0201

RES SMD 432 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201432RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201432RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201432RFKEDTR-ND
432 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

432 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201432RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201432RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201432RFKEDCT-ND
RES SMD 432 OHM 1% 1/20W 0201

RES SMD 432 OHM 1% 1/20W 0201

Buy Now Datasheet
RES 432 OHM 1/20W 1% 0201 SMD - CRCW0201432RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/20W 1% 0201 SMD
CRCW0201432RFKED
RES 432 OHM 1/20W 1% 0201 SMD CRCW0201432RFKED
RES 432ohm 1/20W 1% 0201 SMD

RES 432ohm 1/20W 1% 0201 SMD

Supplier's Site
Crcw0201 100 432R 1% Et7 E3 Rohs Compliant Vishay - 01X1992 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 432R 1% Et7 E3 Rohs Compliant Vishay
01X1992
Crcw0201 100 432R 1% Et7 E3 Rohs Compliant Vishay 01X1992
CRCW0201 100 432R 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 432R 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0201432RFKEDDKR-ND CRCW0201432RFKED 01X1992
Product Name Chip Resistor - Surface Mount RES 432 OHM 1/20W 1% 0201 SMD Crcw0201 100 432R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Resistance Range 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details