Vishay Precision Group RES 430 OHM 1/20W 1% 0201 SMD CRCW0201430RFNED

Description
RES 430ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 430ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/20W 1% 0201 SMD - CRCW0201430RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/20W 1% 0201 SMD
CRCW0201430RFNED
RES 430 OHM 1/20W 1% 0201 SMD CRCW0201430RFNED
RES 430ohm 1/20W 1% 0201 SMD

RES 430ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201430RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201430RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201430RFNEDTR-ND
430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201430RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201430RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201430RFNEDCT-ND
430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201430RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201430RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201430RFNEDDKR-ND
430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201430RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201430RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201430RFNED
RES SMD 430 OHM 1% 1/20W 0201

RES SMD 430 OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 430R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3612
Res, Thick Film, 430R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3612
RES, THICK FILM, 430R, 1%, 0.05W, 0201, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430R, 1%, 0.05W, 0201, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 430 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8568 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 430 Ohm, 50 Mw, 1%; Resistance Vishay
84W8568
Thick Film Resistor, 430 Ohm, 50 Mw, 1%; Resistance Vishay 84W8568
THICK FILM RESISTOR, 430 OHM, 50 mW, 1%; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 430 OHM, 50 mW, 1%; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201430RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201430RFNED
Chip Resistor - Surface Mount CRCW0201430RFNED
RES SMD 430 OHM 1% 1/20W 0201

RES SMD 430 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0201430RFNED 541-CRCW0201430RFNEDTR-ND CRCW0201430RFNED 72W3612 84W8568 CRCW0201430RFNED
Product Name RES 430 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 430R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 430 Ohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers