Vishay Intertechnology, Inc. RES 430K OHM 1/20W 5% 0201 SMD CRCW0201430KJNED

Description
RES 430Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 430Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/20W 5% 0201 SMD - CRCW0201430KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/20W 5% 0201 SMD
CRCW0201430KJNED
RES 430K OHM 1/20W 5% 0201 SMD CRCW0201430KJNED
RES 430Kohm 1/20W 5% 0201 SMD

RES 430Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201430KJNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201430KJNED-ND
Chip Resistor - Surface Mount CRCW0201430KJNED-ND
430 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

430 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 430K 5% Et7 E3 Rohs Compliant Vishay - 48P7364 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 430K 5% Et7 E3 Rohs Compliant Vishay
48P7364
Crcw0201 200 430K 5% Et7 E3 Rohs Compliant Vishay 48P7364
CRCW0201 200 430K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 430K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201430KJNED CRCW0201430KJNED-ND 48P7364
Product Name RES 430K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 430K 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 430000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details