Vishay Precision Group RES 430K OHM 1/20W 1% 0201 SMD CRCW0201430KFNED

Description
RES 430Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 430Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/20W 1% 0201 SMD - CRCW0201430KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/20W 1% 0201 SMD
CRCW0201430KFNED
RES 430K OHM 1/20W 1% 0201 SMD CRCW0201430KFNED
RES 430Kohm 1/20W 1% 0201 SMD

RES 430Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201430KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201430KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201430KFNEDTR-ND
430 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

430 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201430KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201430KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201430KFNEDCT-ND
430 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

430 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201430KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201430KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201430KFNEDDKR-ND
430 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

430 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 430K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3611
Res, Thick Film, 430K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3611
RES, THICK FILM, 430K, 1%, 0.05W, 0201, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.05W, 0201, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8723 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8723
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8723
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201430KFNED 541-CRCW0201430KFNEDTR-ND 72W3611 26W8723
Product Name RES 430K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 430K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms 430000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details