Vishay Precision Group RES 42.2 OHM 1/20W 1% 0201 SMD CRCW020142R2FNED

Description
RES 42.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 42.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/20W 1% 0201 SMD - CRCW020142R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/20W 1% 0201 SMD
CRCW020142R2FNED
RES 42.2 OHM 1/20W 1% 0201 SMD CRCW020142R2FNED
RES 42.2ohm 1/20W 1% 0201 SMD

RES 42.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 42.2 Ohms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film Temperature Coefficient: ±200ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 42.2 Ohms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Temperature Coefficient: ±200ppm/°C

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020142R2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020142R2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020142R2FNEDTR-ND
42.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

42.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020142R2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020142R2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020142R2FNEDDKR-ND
42.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

42.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020142R2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020142R2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020142R2FNEDCT-ND
42.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

42.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 42R2, 1%, 0.05W, 0201; Resistance Vishay - 84W8562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.05W, 0201; Resistance Vishay
84W8562
Res, Thick Film, 42R2, 1%, 0.05W, 0201; Resistance Vishay 84W8562
RES, THICK FILM, 42R2, 1%, 0.05W, 0201; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.05W, 0201; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 42R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3604
Res, Thick Film, 42R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3604
RES, THICK FILM, 42R2, 1%, 0.05W, 0201, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.05W, 0201, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020142R2FNED 541-CRCW020142R2FNEDTR-ND 84W8562 72W3604
Product Name RES 42.2 OHM 1/20W 1% 0201 SMD Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 42R2, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 42R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details