Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 422ohms 1% 100ppm CRCW0201422RFKED

Description
Thick Film Resistors - SMD 1/20watt 422ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 422ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 422ohms 1% 100ppm - CRCW0201422RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 422ohms 1% 100ppm
CRCW0201422RFKED
Thick Film Resistors - SMD 1/20watt 422ohms 1% 100ppm CRCW0201422RFKED
Thick Film Resistors - SMD 1/20watt 422ohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 422ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201422RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201422RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201422RFKEDTR-ND
422 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

422 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201422RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201422RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201422RFKEDDKR-ND
RES SMD 422 OHM 1% 1/20W 0201

RES SMD 422 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201422RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201422RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201422RFKEDCT-ND
RES SMD 422 OHM 1% 1/20W 0201

RES SMD 422 OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201422RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201422RFKED
Resistors - Chip Resistor - Surface Mount CRCW0201422RFKED
RES SMD 422 OHM 1% 1/20W 0201

RES SMD 422 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201422RFKED 541-CRCW0201422RFKEDTR-ND CRCW0201422RFKED
Product Name Thick Film Resistors - SMD 1/20watt 422ohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details