Vishay Intertechnology, Inc. RES 422K OHM 1/20W 1% 0201 SMD CRCW0201422KFNED

Description
RES 422Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 422Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/20W 1% 0201 SMD - CRCW0201422KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/20W 1% 0201 SMD
CRCW0201422KFNED
RES 422K OHM 1/20W 1% 0201 SMD CRCW0201422KFNED
RES 422Kohm 1/20W 1% 0201 SMD

RES 422Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201422KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201422KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201422KFNEDTR-ND
422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201422KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201422KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201422KFNEDCT-ND
422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201422KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201422KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201422KFNEDDKR-ND
422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 422K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3605 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3605
Res, Thick Film, 422K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3605
RES, THICK FILM, 422K, 1%, 0.05W, 0201, REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 422K, 1%, 0.05W, 0201, REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 422 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8563 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 422 Kohm, 50 Mw, 1%; Resistance Vishay
84W8563
Thick Film Resistor, 422 Kohm, 50 Mw, 1%; Resistance Vishay 84W8563
THICK FILM RESISTOR, 422 KOHM, 50 mW, 1%; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 422 KOHM, 50 mW, 1%; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201422KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201422KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201422KFNED
RES SMD 422K OHM 1% 1/20W 0201

RES SMD 422K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201422KFNED 541-CRCW0201422KFNEDTR-ND 72W3605 84W8563 CRCW0201422KFNED
Product Name RES 422K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 422K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 422 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 422000 ohms 422000 ohms 422000 ohms 422000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers