Vishay Precision Group RES 41.2 OHM 1/20W 1% 0201 SMD CRCW020141R2FNED

Description
RES 41.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 41.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/20W 1% 0201 SMD - CRCW020141R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/20W 1% 0201 SMD
CRCW020141R2FNED
RES 41.2 OHM 1/20W 1% 0201 SMD CRCW020141R2FNED
RES 41.2ohm 1/20W 1% 0201 SMD

RES 41.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020141R2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020141R2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020141R2FNEDTR-ND
41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020141R2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020141R2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020141R2FNEDCT-ND
41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020141R2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020141R2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020141R2FNEDDKR-ND
41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020141R2FNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW020141R2FNED
Resistors - Chip Resistor - Surface Mount CRCW020141R2FNED
RES SMD 41.2 OHM 1% 1/20W 0201

RES SMD 41.2 OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 41R2, 1%, 0.05W, 0201; Resistance Vishay - 84W8558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.05W, 0201; Resistance Vishay
84W8558
Res, Thick Film, 41R2, 1%, 0.05W, 0201; Resistance Vishay 84W8558
RES, THICK FILM, 41R2, 1%, 0.05W, 0201; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.05W, 0201; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 41R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3600 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3600
Res, Thick Film, 41R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3600
RES, THICK FILM, 41R2, 1%, 0.05W, 0201, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.05W, 0201, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020141R2FNED 541-CRCW020141R2FNEDTR-ND CRCW020141R2FNED 84W8558 72W3600
Product Name RES 41.2 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 41R2, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 41R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details