Vishay Precision Group RES 41.2K OHM 1/20W 1% 0201 SMD CRCW020141K2FNED

Description
RES 41.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 41.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/20W 1% 0201 SMD - CRCW020141K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/20W 1% 0201 SMD
CRCW020141K2FNED
RES 41.2K OHM 1/20W 1% 0201 SMD CRCW020141K2FNED
RES 41.2Kohm 1/20W 1% 0201 SMD

RES 41.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020141K2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020141K2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020141K2FNEDTR-ND
41.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

41.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020141K2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020141K2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020141K2FNEDDKR-ND
41.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

41.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020141K2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020141K2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020141K2FNEDCT-ND
41.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

41.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 41.2 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8557 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 41.2 Kohm, 50 Mw, 1%; Resistance Vishay
84W8557
Thick Film Resistor, 41.2 Kohm, 50 Mw, 1%; Resistance Vishay 84W8557
THICK FILM RESISTOR, 41.2 KOHM, 50 mW, 1%; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 41.2 KOHM, 50 mW, 1%; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 41K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3599
Res, Thick Film, 41K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3599
RES, THICK FILM, 41K2, 1%, 0.05W, 0201, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 41K2, 1%, 0.05W, 0201, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020141K2FNED 541-CRCW020141K2FNEDTR-ND 84W8557
Product Name RES 41.2K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 41.2 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 41200 ohms 41200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676181-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details