Vishay Precision Group RES 412 OHM 1/20W 1% 0201 SMD CRCW0201412RFNED

Description
RES 412ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 412ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/20W 1% 0201 SMD - CRCW0201412RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/20W 1% 0201 SMD
CRCW0201412RFNED
RES 412 OHM 1/20W 1% 0201 SMD CRCW0201412RFNED
RES 412ohm 1/20W 1% 0201 SMD

RES 412ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201412RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201412RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201412RFNEDTR-ND
412 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

412 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201412RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201412RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201412RFNEDCT-ND
412 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

412 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201412RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201412RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201412RFNEDDKR-ND
412 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

412 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201412RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201412RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201412RFNED
RES SMD 412 OHM 1% 1/20W 0201

RES SMD 412 OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 412 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8560 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 412 Ohm, 50 Mw, 1%; Resistance Vishay
84W8560
Thick Film Resistor, 412 Ohm, 50 Mw, 1%; Resistance Vishay 84W8560
THICK FILM RESISTOR, 412 OHM, 50 mW, 1%; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 412 OHM, 50 mW, 1%; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 412R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3602 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3602
Res, Thick Film, 412R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3602
RES, THICK FILM, 412R, 1%, 0.05W, 0201, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 412R, 1%, 0.05W, 0201, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201412RFNED 541-CRCW0201412RFNEDTR-ND CRCW0201412RFNED 84W8560 72W3602
Product Name RES 412 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 412 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 412R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 412 ohms 412 ohms 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details