Vishay Precision Group RES 40.2 OHM 1/20W 1% 0201 SMD CRCW020140R2FNED

Description
RES 40.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 40.2ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/20W 1% 0201 SMD - CRCW020140R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/20W 1% 0201 SMD
CRCW020140R2FNED
RES 40.2 OHM 1/20W 1% 0201 SMD CRCW020140R2FNED
RES 40.2ohm 1/20W 1% 0201 SMD

RES 40.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020140R2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020140R2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020140R2FNEDTR-ND
40.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

40.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020140R2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020140R2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020140R2FNEDDKR-ND
40.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

40.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020140R2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020140R2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020140R2FNEDCT-ND
40.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

40.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 40.2 Ohm, 50 Mw, 1%, Full Reel; Resistance Vishay - 72W3596 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 40.2 Ohm, 50 Mw, 1%, Full Reel; Resistance Vishay
72W3596
Thick Film Resistor, 40.2 Ohm, 50 Mw, 1%, Full Reel; Resistance Vishay 72W3596
THICK FILM RESISTOR, 40.2 OHM, 50 mW, 1%, FULL REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 40.2 OHM, 50 mW, 1%, FULL REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 40.2 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8554 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 40.2 Ohm, 50 Mw, 1%; Resistance Vishay
84W8554
Thick Film Resistor, 40.2 Ohm, 50 Mw, 1%; Resistance Vishay 84W8554
THICK FILM RESISTOR, 40.2 OHM, 50 mW, 1%; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 40.2 OHM, 50 mW, 1%; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1702 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1702
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1702
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 ohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020140R2FNED 541-CRCW020140R2FNEDTR-ND 72W3596 84W8554 24W1702
Product Name RES 40.2 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 40.2 Ohm, 50 Mw, 1%, Full Reel; Resistance Vishay Thick Film Resistor, 40.2 Ohm, 50 Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Ohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers