Vishay Precision Group Chip Resistor - Surface Mount CRCW020140K2FNED

Description
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020140K2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020140K2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020140K2FNEDTR-ND
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020140K2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020140K2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020140K2FNEDDKR-ND
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020140K2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020140K2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020140K2FNEDCT-ND
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 40.2K OHM 1/20W 1% 0201 SMD - CRCW020140K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/20W 1% 0201 SMD
CRCW020140K2FNED
RES 40.2K OHM 1/20W 1% 0201 SMD CRCW020140K2FNED
RES 40.2Kohm 1/20W 1% 0201 SMD

RES 40.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 40.2 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8553 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 40.2 Kohm, 50 Mw, 1%; Resistance Vishay
84W8553
Thick Film Resistor, 40.2 Kohm, 50 Mw, 1%; Resistance Vishay 84W8553
THICK FILM RESISTOR, 40.2 KOHM, 50 mW, 1%; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 40.2 KOHM, 50 mW, 1%; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 40K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3595
Res, Thick Film, 40K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3595
RES, THICK FILM, 40K2, 1%, 0.05W, 0201, REEL; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 40K2, 1%, 0.05W, 0201, REEL; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020140K2FNEDTR-ND CRCW020140K2FNED 84W8553
Product Name Chip Resistor - Surface Mount RES 40.2K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 40.2 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details