Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201402RFKED

Description
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2951-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2951-2-ND
Chip Resistor - Surface Mount 541-2951-2-ND
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2951-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2951-6-ND
Chip Resistor - Surface Mount 541-2951-6-ND
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2951-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2951-1-ND
Chip Resistor - Surface Mount 541-2951-1-ND
402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 402 OHM 1/20W 1% 0201 SMD - CRCW0201402RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/20W 1% 0201 SMD
CRCW0201402RFKED
RES 402 OHM 1/20W 1% 0201 SMD CRCW0201402RFKED
RES 402ohm 1/20W 1% 0201 SMD

RES 402ohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2951-2-ND CRCW0201402RFKED
Product Name Chip Resistor - Surface Mount RES 402 OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details