Vishay Precision Group RES 402K OHM 1/20W 1% 0201 SMD CRCW0201402KFNED

Description
RES 402Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 402Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/20W 1% 0201 SMD - CRCW0201402KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/20W 1% 0201 SMD
CRCW0201402KFNED
RES 402K OHM 1/20W 1% 0201 SMD CRCW0201402KFNED
RES 402Kohm 1/20W 1% 0201 SMD

RES 402Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201402KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201402KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201402KFNEDTR-ND
402 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201402KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201402KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201402KFNEDDKR-ND
402 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201402KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201402KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201402KFNEDCT-ND
402 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

402 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 402K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3597
Res, Thick Film, 402K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3597
RES, THICK FILM, 402K, 1%, 0.05W, 0201, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 402K, 1%, 0.05W, 0201, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 402K, 1%, 0.05W, 0201; Resistance Vishay - 84W8555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.05W, 0201; Resistance Vishay
84W8555
Res, Thick Film, 402K, 1%, 0.05W, 0201; Resistance Vishay 84W8555
RES, THICK FILM, 402K, 1%, 0.05W, 0201; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 402K, 1%, 0.05W, 0201; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201402KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201402KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201402KFNED
RES SMD 402K OHM 1% 1/20W 0201

RES SMD 402K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201402KFNED 541-CRCW0201402KFNEDTR-ND 72W3597 84W8555 CRCW0201402KFNED
Product Name RES 402K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 402K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 402K, 1%, 0.05W, 0201; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 402000 ohms 402000 ohms 402000 ohms 402000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details